Prices starting from US$0.94
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$57.30 |
6
|
Buy Now | |
RS Americas | US$6.22 |
333
|
Buy Now | |
Newark Electronics | US$5.63 |
78
|
Buy Now | |
element14 | US$4.21 |
78
|
Buy Now | |
Farnell | US$5.95 |
78
|
Buy Now | |
Carlton-Bates | US$1.02 |
4
|
Buy Now | |
Conrad | US$73.32 |
3
|
Buy Now | |
Rutronik | US$6.32 |
-
|
Buy Now | |
Richardson RFPD | US$301.46 |
-
|
Buy Now | |
Sager | US$0.94 |
-
|
Buy Now |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 2 |
Battery Holder Mount | Panel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | AA |
Battery Terminals | Solder Tab |
For Use With | AA Batteries |
No. of Cells | 2 |
Termination Method | Solder |
Battery Holder, AA, 0.531/0.565 in. O.D, Aluminum, Screw Mount, 2, Eyelet | Keystone Electronics 140 | RS Americas |
Battery Holder, Aa, Panel | Newark Electronics |
BATTERY HOLDER, AA, PANEL | element14 |
BATT-HOLDER 2xAA SOLDER LUG | Rutronik |
Thread Size - Imperial | 3/8" |
---|---|
Material | Steel |
Locknut Plating | Zinc |
Thickness | 0.14" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 140?
Additional datasheets, footprints and schematics for 140 are listed on our Part Details page. You can also find images and similar parts to 140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140 fall under?
The 140 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 140 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140 you can contact the distributor directly for product support, shipping queries etc.
Is the 140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140 often in real-time on the comparison pages.
What if I can't find stock of 140?
You can fill out our help required form which you can use to request a quote for 140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.