Status: | Unknown |
---|---|
Series: | 14 Series |
RoHS: | Unknown |
Prices starting from US$37.64
For Use With | EAO 14 Series Keylock Switches |
---|---|
Product Range | 14 Series |
SVHC | No SVHC (15-Jan-2018) |
EAO Spare kaba security key number 1001 | RS |
Accessory, Spare Key, Brass, For Use With Series 14 Keylock Switches | EAO 14-987.1001 | RS Americas |
Switch Key | Newark Electronics |
SWITCH KEY | element14 |
Switch Hardware LIGHTED PSHBTN SQ W-GRN LENS | Sager |
SWITCH KEY, KEYLOCK SWITCH | Farnell |
Ersatzschlüssel 1001 | Boersig |
Where can I find additional details, specifications and documents for a 14-987.1001?
Additional datasheets, footprints and schematics for 14-987.1001 are listed on our Part Details page. You can also find images and similar parts to 14-987.1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-987.1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-987.1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-987.1001 fall under?
The 14-987.1001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 14-987.1001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-987.1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-987.1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-987.1001 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 14-987.1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-987.1001 often in real-time on the comparison pages.
What if I can't find stock of 14-987.1001?
You can fill out our help required form which you can use to request a quote for 14-987.1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.