Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.07
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | Signal On-Pulse |
Time Min | 30s |
Time Max | 20min |
No. of Timing Ranges | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 500mA |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 1NO |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 230V |
Delay Time Range | 30s to 20min |
External Depth | 60.8mm |
External Length / Height | 88.8mm |
External Width | 17.5mm |
Nom Input Voltage | 230VAC |
Relay Mounting | DIN Rail |
Timing Adjustment | Screwdriver Slot |
TIMER, STAIRCASE, 1NO, SPST | Farnell |
Where can I find additional details, specifications and documents for a 14.91.8.230.0000?
Additional datasheets, footprints and schematics for 14.91.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 14.91.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.91.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.91.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.91.8.230.0000 fall under?
The 14.91.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 14.91.8.230.0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.91.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.91.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.91.8.230.0000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 14.91.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.91.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 14.91.8.230.0000?
You can fill out our help required form which you can use to request a quote for 14.91.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.