Status: | Unknown |
---|---|
Series: | 49USMX Series |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.43
|
1,757
in stock
|
Buy Now |
Frequency Nom | 14.7456MHz |
---|---|
Crystal Case | SMD, 12.4mm x 4.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 49USMX Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Crystal, 14.7456Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 14.7456MHZ 49USMX/30/50/40/18P?
Additional datasheets, footprints and schematics for 14.7456MHZ 49USMX/30/50/40/18P are listed on our Part Details page. You can also find images and similar parts to 14.7456MHZ 49USMX/30/50/40/18P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.7456MHZ 49USMX/30/50/40/18P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.7456MHZ 49USMX/30/50/40/18P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.7456MHZ 49USMX/30/50/40/18P fall under?
The 14.7456MHZ 49USMX/30/50/40/18P is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 14.7456MHZ 49USMX/30/50/40/18P when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.7456MHZ 49USMX/30/50/40/18P you can contact the distributor directly for product support, shipping queries etc.
Is the 14.7456MHZ 49USMX/30/50/40/18P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14.7456MHZ 49USMX/30/50/40/18P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 14.7456MHZ 49USMX/30/50/40/18P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.7456MHZ 49USMX/30/50/40/18P often in real-time on the comparison pages.
What if I can't find stock of 14.7456MHZ 49USMX/30/50/40/18P?
You can fill out our help required form which you can use to request a quote for 14.7456MHZ 49USMX/30/50/40/18P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.