Status: | Unknown |
---|---|
Series: | SL 70400 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,320
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,418
in stock
|
Buy Now | |
Farnell
from US$0.69
|
756
in stock
|
Buy Now | |
element14
from US$0.77
|
549
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
219
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Distrelec
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | SL 70400 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
CGrid SL IDT Opt G Tin 5Ckt | RS |
IDC CONN, RCPT, 5POS, 1ROW, 2.54MM | Farnell |
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM | element14 |
Connector, Rcpt, 5Pos, 1Row, 2.54Mm | Newark Electronics |
Conn IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
2.54mm SL Connector | RS Americas |
Molex 2.54mm SL Insulation Displacement Conn Assy Female Single Row Version G Positive Lock 24 AWG 3.81um Tin/Lead 5 CKTs | Distrelec |
Where can I find additional details, specifications and documents for a 14-60-0052?
Additional datasheets, footprints and schematics for 14-60-0052 are listed on our Part Details page. You can also find images and similar parts to 14-60-0052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-60-0052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-60-0052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-60-0052 fall under?
The 14-60-0052 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 14-60-0052 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-60-0052 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-60-0052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-60-0052 have stock available?
Authorised distributors including RS, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 14-60-0052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-60-0052 often in real-time on the comparison pages.
What if I can't find stock of 14-60-0052?
You can fill out our help required form which you can use to request a quote for 14-60-0052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.