14-56-2032 Molex Parts by Molex

CONNECTOR RCPT 3POS 1ROW 2.54MM

Status: Unknown
Series: SL 70400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
2,063
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.73
1,815
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.73
605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
-
Buy Now
Logo for element14
element14
from US$0.72
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 3Contacts
Gender Receptacle
Product Range SL 70400 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CGRID SL IDT OPT G 15 SAU 3C T | Heilind Electronics
Connector, Rcpt, 3Pos, 1Row, 2.54Mm | Newark Electronics
Conn IDC Connector F 3 POS 2.54mm IDT ST Cable Mount Tube | Avnet America
CGrid SL IDT Opt G 15 SAu 3Ckt | Molex Incorporated 14-56-2032 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14-56-2032?

Additional datasheets, footprints and schematics for 14-56-2032 are listed on our Part Details page. You can also find images and similar parts to 14-56-2032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14-56-2032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-56-2032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14-56-2032 fall under?

The 14-56-2032 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 14-56-2032 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14-56-2032 you can contact the distributor directly for product support, shipping queries etc.

Is the 14-56-2032 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14-56-2032 have stock available?

Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 14-56-2032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14-56-2032 often in real-time on the comparison pages.

What if I can't find stock of 14-56-2032?

You can fill out our help required form which you can use to request a quote for 14-56-2032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay