Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$24.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.94
|
10
in stock
|
Buy Now | |
RS Americas
from US$28.18
|
6
in stock
|
Buy Now | |
element14
from US$31.66
|
4
in stock
|
Buy Now | |
Farnell
from US$32.94
|
4
in stock
|
Buy Now | |
Boersig
-
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$24.78
|
-
|
Buy Now | |
Distrelec
from US$25.17
|
-
|
Buy Now | |
Sager
from US$24.79
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Illuminated pushbutton mom LL 2NO UT D29 | RS |
Pushbutton Actuator, Raised, Round,2NO, MOM, LED Illuminative,0.1A,42VAC/DC, QC | EAO 14-431.036 | RS Americas |
PUSHBUTTON SW, DPST-NO, 0.1A, 42V, PANEL | element14 |
Leuchtdrucktasten-Vorsatz I LL 2S U D29 | Boersig |
Pushbutton Sw, Dpst-No, 0.1A, 42V, Panel | Newark Electronics |
EAO Illuminated Pushbutton Switch Actuator, 2NO Momentary Function Black IP67 EAO 14 Series | Distrelec |
Switch Actuators LPB RND MOM GD UNV LL | Sager |
Where can I find additional details, specifications and documents for a 14-431.036?
Additional datasheets, footprints and schematics for 14-431.036 are listed on our Part Details page. You can also find images and similar parts to 14-431.036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-431.036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-431.036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-431.036 fall under?
The 14-431.036 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 14-431.036 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-431.036 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-431.036 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14-431.036 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Boersig have stock available or on a lead time for 14-431.036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-431.036 often in real-time on the comparison pages.
What if I can't find stock of 14-431.036?
You can fill out our help required form which you can use to request a quote for 14-431.036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.