Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 4mm |
Cable Clamp / Clip Material | Steel |
Cable Clamp / Clip Colour | Natural |
External Length | 18mm |
External Width | 10mm |
Height | 3.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 14.42.341?
Additional datasheets, footprints and schematics for 14.42.341 are listed on our Part Details page. You can also find images and similar parts to 14.42.341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.42.341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.42.341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.42.341 fall under?
The 14.42.341 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 14.42.341 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.42.341 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.42.341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.42.341 have stock available?
There is no stock from authorised distributors for 14.42.341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.42.341 often in real-time on the comparison pages.
What if I can't find stock of 14.42.341?
You can fill out our help required form which you can use to request a quote for 14.42.341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.