14-4060-0125 Tools & Production Supplies by Kester

SOLDER WIRE, 40/60 SN/PB, 1LB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

External Diameter - Metric 3.175mm
External Diameter - Imperial 0.125"
Solder Gauge AWG 11AWG
Solder Alloy 40, 60 Sn, Pb
Melting Temperature 234°C
Weight 453.592g
External Diameter 0.125"
RoHS Compliant No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14-4060-0125?

Additional datasheets, footprints and schematics for 14-4060-0125 are listed on our Part Details page. You can also find images and similar parts to 14-4060-0125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14-4060-0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-4060-0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14-4060-0125 fall under?

The 14-4060-0125 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 14-4060-0125 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14-4060-0125 you can contact the distributor directly for product support, shipping queries etc.

Is the 14-4060-0125 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14-4060-0125 have stock available?

There is no stock from authorised distributors for 14-4060-0125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14-4060-0125 often in real-time on the comparison pages.

What if I can't find stock of 14-4060-0125?

You can fill out our help required form which you can use to request a quote for 14-4060-0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay