Status: | Unknown |
---|---|
Series: | 10BV Series |
RoHS: | Unknown |
No distributors results available
Product Range | 10BV Series |
---|---|
Gender | Plug |
Voltage Rating | 1kV |
Current Rating | 250A |
Connector Mounting | Panel Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2019) |
Colour | Blue |
Contact Termination | Screw |
Where can I find additional details, specifications and documents for a 14.2020C4-23?
Additional datasheets, footprints and schematics for 14.2020C4-23 are listed on our Part Details page. You can also find images and similar parts to 14.2020C4-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.2020C4-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.2020C4-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.2020C4-23 fall under?
The 14.2020C4-23 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 14.2020C4-23 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.2020C4-23 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.2020C4-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.2020C4-23 have stock available?
There is no stock from authorised distributors for 14.2020C4-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.2020C4-23 often in real-time on the comparison pages.
What if I can't find stock of 14.2020C4-23?
You can fill out our help required form which you can use to request a quote for 14.2020C4-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.