14.2020C1-22 Power Entry Connectors by Staubli

RECEPTACLE 10BV SMT RED

Status: Unknown
Series: 10BV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Range 10BV Series
Gender Plug
Voltage Rating 1kV
Current Rating 250A
Connector Mounting Panel Mount
Contact Termination Type Screw
SVHC No SVHC (15-Jan-2019)
Colour Red
Contact Termination Screw


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14.2020C1-22?

Additional datasheets, footprints and schematics for 14.2020C1-22 are listed on our Part Details page. You can also find images and similar parts to 14.2020C1-22 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14.2020C1-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.2020C1-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14.2020C1-22 fall under?

The 14.2020C1-22 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 14.2020C1-22 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14.2020C1-22 you can contact the distributor directly for product support, shipping queries etc.

Is the 14.2020C1-22 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14.2020C1-22 have stock available?

There is no stock from authorised distributors for 14.2020C1-22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14.2020C1-22 often in real-time on the comparison pages.

What if I can't find stock of 14.2020C1-22?

You can fill out our help required form which you can use to request a quote for 14.2020C1-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay