Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Length | - |
---|---|
Compressed Length | - |
Compression Load Max | - |
External Diameter | - |
Wire Diameter | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Diameter | 28mm |
Extended Length | 350mm |
Male Thread Size | M10 |
Piston Stroke Length | 100mm |
Pull Force Max | 2500N |
Pull Force Min | 250N |
Shaft Diameter | 14mm |
Shoulder Length | 280mm |
Thread Length | 14mm |
Thread Size | M10 |
Where can I find additional details, specifications and documents for a 14-100 RV?
Additional datasheets, footprints and schematics for 14-100 RV are listed on our Part Details page. You can also find images and similar parts to 14-100 RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-100 RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-100 RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-100 RV fall under?
The 14-100 RV is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 14-100 RV when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-100 RV you can contact the distributor directly for product support, shipping queries etc.
Is the 14-100 RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-100 RV have stock available?
There is no stock from authorised distributors for 14-100 RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-100 RV often in real-time on the comparison pages.
What if I can't find stock of 14-100 RV?
You can fill out our help required form which you can use to request a quote for 14-100 RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.