14-060.907 Part Information

Details for 14-060.907 by EAO

Optoelectronics & Displays>Panel Mount Indicators Bases & Lenses>LED Single Colour Indicators

Part Downloads

Part Specifications

LED Colour White
Operating Voltage 24V
Mounting Hole Dia 22.5mm
Forward Current If 50mA
Luminous Intensity -
IP / NEMA Rating IP66 IP67 IP69K
Product Range 14 Series
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • PANEL INDICATOR, 22.5MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22.5mm; Forward Current If:50mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K; Product Range:14 Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14-060.907?

Additional datasheets, footprints and schematics for 14-060.907 are listed in our Part Details tab. You can also find the 14-060.907 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14-060.907 in the Pricing & Inventory tab next to part details. You can view 14-060.907 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14-060.907 fall under?

The 14-060.907 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to 14-060.907 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14-060.907 you can contact the distributor directly for product support, shipping queries etc.

Is the 14-060.907 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 14-060.907 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 14-060.907.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14-060.907 often in real-time on the comparison pages.

What if I can't find stock of 14-060.907?

You can fill out our help required form which you can use to request a quote for 14-060.907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 14-060.907

Loading...
Loading Results for 14-060.907
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us