Status: | Unknown |
---|---|
Series: | 14 Series |
RoHS: | Unknown |
Prices starting from US$27.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.15
|
No stock
|
Buy Now | |
RS
from US$34.45
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.14
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$42.39
|
-
|
Buy Now | |
RS Americas
from US$42.88
|
-
|
Buy Now | |
element14
from US$32.22
|
-
|
Buy Now | |
Distrelec
from US$28.95
|
-
|
Buy Now | |
Sager
from US$29.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22.5mm |
Forward Current If | 50mA |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IP67 IP69K |
Product Range | 14 Series |
SVHC | No SVHC (15-Jan-2018) |
Indicator compact red 24VDC PIT D33.5 | RS |
Control lamp | Transfer Multisort Elektronik |
Panel Indicator, 22.5Mm, Red, 24V | Newark Electronics |
LED Indicator Panel Mount W/Fixing Nut Red 22.5mm 14VAC/32VDC IP69K PIT | EAO 14-060.207 | RS Americas |
PANEL INDICATOR, 22.5MM, RED, 24V | element14 |
EAO LED IndicatorPush-In Red AC / DC 24V | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators Red LED Indicator 24VDC, Push Term | Sager |
Leuchtmelder kompakt rot 24VDC PIT D33.5 | Boersig |
Where can I find additional details, specifications and documents for a 14-060.207?
Additional datasheets, footprints and schematics for 14-060.207 are listed on our Part Details page. You can also find images and similar parts to 14-060.207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-060.207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-060.207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-060.207 fall under?
The 14-060.207 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 14-060.207 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-060.207 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-060.207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-060.207 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 14-060.207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-060.207 often in real-time on the comparison pages.
What if I can't find stock of 14-060.207?
You can fill out our help required form which you can use to request a quote for 14-060.207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.