Status: | Unknown |
---|---|
Series: | 10BV Series |
RoHS: | Unknown |
Product Range | 10BV Series |
---|---|
Gender | Plug |
Voltage Rating | 1kV |
Current Rating | 250A |
Connector Mounting | Panel Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2019) |
Colour | Yellow/Green |
Contact Termination | Screw |
Receptacle, Panel Mount, Yellow/Green | Newark Electronics |
RECEPTACLE, PANEL MOUNT, YELLOW / GREEN | element14 |
Where can I find additional details, specifications and documents for a 14.0048C5-20?
Additional datasheets, footprints and schematics for 14.0048C5-20 are listed on our Part Details page. You can also find images and similar parts to 14.0048C5-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.0048C5-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.0048C5-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.0048C5-20 fall under?
The 14.0048C5-20 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 14.0048C5-20 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.0048C5-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.0048C5-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.0048C5-20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 14.0048C5-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.0048C5-20 often in real-time on the comparison pages.
What if I can't find stock of 14.0048C5-20?
You can fill out our help required form which you can use to request a quote for 14.0048C5-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.