Status: | Unknown |
---|---|
Series: | POAG-ID6 Series |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.28
|
3,146
in stock
|
Buy Now | |
element14
from US$12.19
|
908
in stock
|
Buy Now | |
Farnell
from US$9.61
|
829
in stock
|
Buy Now | |
Heilind Electronics
from US$20.12
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.12
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$234.09
|
2
in stock
|
Buy Now |
Test Probe Type | - |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | - |
Product Range | POAG-ID6 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | DIN |
Contact Plating | Nickel Plated Contacts |
External Length / Height | 40mm |
External Width | 23.5mm |
Panel Receptacle, Pom, Black | Newark Electronics |
SOCKET, POAG-ID6, PANEL | element14 |
POAG PANEL RECEPTACLE | RS |
Where can I find additional details, specifications and documents for a 14.0007?
Additional datasheets, footprints and schematics for 14.0007 are listed on our Part Details page. You can also find images and similar parts to 14.0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.0007 fall under?
The 14.0007 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 14.0007 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.0007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.0007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 14.0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.0007 often in real-time on the comparison pages.
What if I can't find stock of 14.0007?
You can fill out our help required form which you can use to request a quote for 14.0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.