Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$1.56
Resistance | 0.05ohm |
---|---|
Product Range | 10 Series |
Power Rating | 3W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
RESISTOR, R05, 1%, 3W | Farnell |
Current Sense Resistor, 0.05 Ohm, 3W, 1% | Newark Electronics |
Ohmite Current Sense Resistor 0.05 Ohm | Distrelec |
Resistor, Wirewound, Res 0.05 Ohms, 3 W, Tol 1%, Axial, Silicone, Curr-Sense | Ohmite 13FR050E | RS Americas |
.05 OHM 1% 3W | TTI Europe |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 13FR050E?
Additional datasheets, footprints and schematics for 13FR050E are listed on our Part Details page. You can also find images and similar parts to 13FR050E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13FR050E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13FR050E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13FR050E fall under?
The 13FR050E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 13FR050E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13FR050E you can contact the distributor directly for product support, shipping queries etc.
Is the 13FR050E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13FR050E have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Distrelec and RS have stock available or on a lead time for 13FR050E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13FR050E often in real-time on the comparison pages.
What if I can't find stock of 13FR050E?
You can fill out our help required form which you can use to request a quote for 13FR050E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.