Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Resistance | 0.03ohm |
---|---|
Product Range | 10 Series |
Power Rating | 3W |
Resistor Element Type | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
WIREWOUND RESISTOR | Richardson RFPD |
Res, R03, 1%, 3W, Wirewound, Axial Rohs Compliant: Yes |Ohmite 13FR030E | Newark Electronics |
RES, R03, 1%, 3W, WIREWOUND, AXIAL | element14 |
Resistor, Wirewound, Res 0.030 Ohms, 3 W, Tol 1%, Axial, Silicone, Cur-Sense | Ohmite 13FR030E | RS Americas |
.03 OHM 1% 3W | TTI Europe |
Where can I find additional details, specifications and documents for a 13FR030E?
Additional datasheets, footprints and schematics for 13FR030E are listed on our Part Details page. You can also find images and similar parts to 13FR030E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13FR030E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13FR030E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13FR030E fall under?
The 13FR030E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 13FR030E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13FR030E you can contact the distributor directly for product support, shipping queries etc.
Is the 13FR030E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13FR030E have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, RS Americas and TTI Europe have stock available or on a lead time for 13FR030E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13FR030E often in real-time on the comparison pages.
What if I can't find stock of 13FR030E?
You can fill out our help required form which you can use to request a quote for 13FR030E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.