Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
No distributors results available
Resistance | 0.02ohm |
---|---|
Product Range | 10 Series |
Power Rating | 3W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 13FR020E-B?
Additional datasheets, footprints and schematics for 13FR020E-B are listed on our Part Details page. You can also find images and similar parts to 13FR020E-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13FR020E-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13FR020E-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13FR020E-B fall under?
The 13FR020E-B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 13FR020E-B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13FR020E-B you can contact the distributor directly for product support, shipping queries etc.
Is the 13FR020E-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13FR020E-B have stock available?
There is no stock from authorised distributors for 13FR020E-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13FR020E-B often in real-time on the comparison pages.
What if I can't find stock of 13FR020E-B?
You can fill out our help required form which you can use to request a quote for 13FR020E-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.