Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Resistance | 0.005ohm |
---|---|
Power Rating | 3W |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | 1% |
Product Range | 10 Series |
Resistor Element Type | Wirewound |
Filter Terminals | Axial Leaded |
Current Sense Resistor, 0.005 Ohm, 3W, 1% | Newark Electronics |
RES 0.005 OHM 3W 1% AXIAL | Ohmite 13FPR005E | RS Americas |
RES, R005, 1%, 3W, WIREWOUND, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a 13FPR005E?
Additional datasheets, footprints and schematics for 13FPR005E are listed on our Part Details page. You can also find images and similar parts to 13FPR005E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13FPR005E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13FPR005E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13FPR005E fall under?
The 13FPR005E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 13FPR005E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13FPR005E you can contact the distributor directly for product support, shipping queries etc.
Is the 13FPR005E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13FPR005E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 13FPR005E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13FPR005E often in real-time on the comparison pages.
What if I can't find stock of 13FPR005E?
You can fill out our help required form which you can use to request a quote for 13FPR005E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.