Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.35
|
No stock
|
Buy Now | |
RS Americas
from US$7.01
|
89
in stock
|
Buy Now | |
Heilind Electronics
from US$8.40
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.40
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
1
in stock
|
Buy Now | |
element14
from US$6.99
|
1
in stock
|
Buy Now | |
Farnell
from US$7.12
|
1
in stock
|
Buy Now | |
Sager
from US$5.70
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 1/4" |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Conn AV Phone Jack 3 Cont Sz 1/4" Chassis/Pnl Mnt Insulated Little-Jax Stereo | Switchcraft 13B | RS Americas |
LITTEL JAX | Heilind Electronics |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION | element14 |
Chassis Mount 1/4in Phone Connector | RS |
Phone Connectors 3 CONDUCTOR 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Type | Engineer |
---|---|
Blade Length | 101.6mm |
Tool Body Material | Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 13B?
Additional datasheets, footprints and schematics for 13B are listed on our Part Details page. You can also find images and similar parts to 13B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13B fall under?
The 13B is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 13B when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13B you can contact the distributor directly for product support, shipping queries etc.
Is the 13B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13B have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 13B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13B often in real-time on the comparison pages.
What if I can't find stock of 13B?
You can fill out our help required form which you can use to request a quote for 13B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.