Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 13A |
Connector Colour | Red |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Gender | Plug |
Where can I find additional details, specifications and documents for a 13A PLUG RED?
Additional datasheets, footprints and schematics for 13A PLUG RED are listed on our Part Details page. You can also find images and similar parts to 13A PLUG RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13A PLUG RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13A PLUG RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13A PLUG RED fall under?
The 13A PLUG RED is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 13A PLUG RED when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13A PLUG RED you can contact the distributor directly for product support, shipping queries etc.
Is the 13A PLUG RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13A PLUG RED have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 13A PLUG RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13A PLUG RED often in real-time on the comparison pages.
What if I can't find stock of 13A PLUG RED?
You can fill out our help required form which you can use to request a quote for 13A PLUG RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.