Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 13A |
Connector Mounting | Cable Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Type | Standard Power Entry |
Contact Termination | Quick Connect |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 13A BLK?
Additional datasheets, footprints and schematics for 13A BLK are listed on our Part Details page. You can also find images and similar parts to 13A BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13A BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13A BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13A BLK fall under?
The 13A BLK is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 13A BLK when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13A BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 13A BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13A BLK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 13A BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13A BLK often in real-time on the comparison pages.
What if I can't find stock of 13A BLK?
You can fill out our help required form which you can use to request a quote for 13A BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.