13A-015G Pressure Sensors by TE Connectivity

15PSIG BOARD MOUNT PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.79

Distributor Stock
Logo for RS Americas
RS Americas
from US$64.79
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Dimensions Dia .44in, Dia 11.4mm
Supply Current 1.5mA
Pressure 15psi
Output/Span 100mV
Accuracy ±0.1% Span Non-Linearity
Options No Option
Package TO-8
Type Gage
Sensor Type mV Output Pressure Sensors
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Sensor | RS Americas
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge 8-Pin TO-8 | Avnet America
PRESSURE SENSORS | Richardson RFPD
Board Mount Pressure Sensors 0-15psig TOP PORT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13A-015G?

Additional datasheets, footprints and schematics for 13A-015G are listed on our Part Details page. You can also find images and similar parts to 13A-015G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13A-015G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13A-015G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13A-015G fall under?

The 13A-015G is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 13A-015G when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13A-015G you can contact the distributor directly for product support, shipping queries etc.

Is the 13A-015G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 13A-015G have stock available?

Authorised distributors including RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 13A-015G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13A-015G often in real-time on the comparison pages.

What if I can't find stock of 13A-015G?

You can fill out our help required form which you can use to request a quote for 13A-015G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay