Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.50
No. of Contacts | - |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Copper Alloy Body |
Product Range | - |
Jack Phone Panel Mount 2 Nickel Plated Copper Alloy 0.437 in. 1/4 in. | Switchcraft 13A | RS Americas |
Chassis Mount 1/4in Phone Connector | RS |
31AC4497 | element14 |
Phone Connectors 2 CONDUCTOR 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Type | Engineer |
---|---|
Blade Length | 101.6mm |
Tool Body Material | Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 13A?
Additional datasheets, footprints and schematics for 13A are listed on our Part Details page. You can also find images and similar parts to 13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13A fall under?
The 13A is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 13A when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13A you can contact the distributor directly for product support, shipping queries etc.
Is the 13A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13A have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13A often in real-time on the comparison pages.
What if I can't find stock of 13A?
You can fill out our help required form which you can use to request a quote for 13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.