Status: | Unknown |
---|---|
Series: | Raaco Technical Toolcases |
RoHS: | Unknown |
Carrying Case Material | ABS (Acrylonitrile Butadiene Styrene) |
---|---|
External Height | 410mm |
External Width | 485mm |
External Depth | 250mm |
Product Range | Raaco Technical Toolcases |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 139991?
Additional datasheets, footprints and schematics for 139991 are listed on our Part Details page. You can also find images and similar parts to 139991 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 139991 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 139991 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 139991 fall under?
The 139991 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 139991 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 139991 you can contact the distributor directly for product support, shipping queries etc.
Is the 139991 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 139991 have stock available?
Authorised distributors including Sager and Farnell have stock available or on a lead time for 139991.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 139991 often in real-time on the comparison pages.
What if I can't find stock of 139991?
You can fill out our help required form which you can use to request a quote for 139991 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.