Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
17,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
17,199
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
17,199
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
17,199
in stock
|
Buy Now | |
Farnell
from US$0.95
|
12,900
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now |
Keying | Minus |
---|---|
Wire Size | 10AWG, 4mm², 6mm², 12AWG |
Housing Material | Polycarbonate (PC) |
Housing Color | Black |
Comment | Use with male cable connector. |
Packaging Quantity | 100 |
Product Type | Accessory |
Connector Type | Cable Coupler |
Connector Style | Plug |
Steckverb.abdeckung |Amp Te Connectivity 1394739-1 | Newark Electronics |
Solar Conn/Photovoltaic Conn CONV DUST COVER MALE | Rapid Electronics |
TE Connectivity STECKVERB.ABDECKUNG Solar Connectors / P | Distrelec |
DUST COVER, CONNECTOR, PP | Farnell |
Connector Accessories Male Housing Dust Cover With Strap | Avnet America |
CONNECTOR DUST COVER, MALE HOUSING COVER WITH STRAP FOR PHOTOVOLTAIK | TE Connectivity 1394739-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1394739-1?
Additional datasheets, footprints and schematics for 1394739-1 are listed on our Part Details page. You can also find images and similar parts to 1394739-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394739-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394739-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394739-1 fall under?
The 1394739-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1394739-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394739-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394739-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394739-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1394739-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394739-1 often in real-time on the comparison pages.
What if I can't find stock of 1394739-1?
You can fill out our help required form which you can use to request a quote for 1394739-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.