Status: | Unknown |
---|---|
Series: | SOLARLOK Series |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
3,573
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
3,573
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
3,573
in stock
|
Buy Now | |
Distrelec
from US$5.26
|
3,573
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SOLARLOK Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | - |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
Colour | Black |
Contact Termination | Crimp |
Wire Area Size Max | 4mm² |
Wire Size AWG Max | 12AWG |
Anschl.wechselricht |Amp Te Connectivity 1394738-4 | Newark Electronics |
Solar Conn/Photovoltaic Conn DC CONV RCPT 4MMsq | Rapid Electronics |
TE Connectivity ANSCHL.WECHSELRICHT Solar Connectors / P | Distrelec |
DC CONVERTER, SOLARLOK, MINUS, 4MM | Farnell |
ANSCHL.WECHSELRICHT | Boersig |
Conn Junction Box RCP Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1394738-4?
Additional datasheets, footprints and schematics for 1394738-4 are listed on our Part Details page. You can also find images and similar parts to 1394738-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394738-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394738-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394738-4 fall under?
The 1394738-4 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1394738-4 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394738-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394738-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394738-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1394738-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394738-4 often in real-time on the comparison pages.
What if I can't find stock of 1394738-4?
You can fill out our help required form which you can use to request a quote for 1394738-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.