Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 2 |
---|---|
Number of Cavities | 2 |
Panel Gasket | No |
Number of Rows | 1 |
Contact Current Rating (Max) | 10A |
Contact Layout | Inline |
Contact Plating Material | Tin |
端子のタイプ | Female |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Width | .97in |
Length | .39in, 9.95mm |
Height | 12mm, .47in |
幅 | 24.7mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 6.6 |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
VDE Tested | Yes |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Retention Type | Locking Latch |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount | No |
Contact Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 4900 |
Packaging Method | Carton |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 1394355-2?
Additional datasheets, footprints and schematics for 1394355-2 are listed on our Part Details page. You can also find images and similar parts to 1394355-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394355-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394355-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394355-2 fall under?
The 1394355-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1394355-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394355-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394355-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394355-2 have stock available?
There is no stock from authorised distributors for 1394355-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394355-2 often in real-time on the comparison pages.
What if I can't find stock of 1394355-2?
You can fill out our help required form which you can use to request a quote for 1394355-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.