Prices starting from US$0.0100
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0215 |
55,675
|
Buy Now | |
Heilind Electronics | US$0.0203 |
139,450
|
Buy Now | |
TTI Europe | US$0.0188 |
84,800
|
Buy Now | |
Rapid Electronics | US$0.0251 |
54,055
|
Buy Now | |
Distrelec | US$0.0324 |
54,055
|
Buy Now | |
Boersig | US$0.0177 |
9,570
|
Buy Now | |
TE Store | US$0.0100 |
8,686
|
Buy Now | |
element14 | US$0.0482 |
6,574
|
Buy Now | |
Farnell | US$0.0273 |
6,574
|
Buy Now | |
Newark Electronics | US$0.0130 |
2,119
|
Buy Now | |
Conrad | US$0.09 |
661
|
Buy Now | |
RS Americas | US$0.0250 |
125
|
Buy Now | |
Future Electronics | US$0.0156 |
-
|
Buy Now | |
Avnet America | US$0.0188 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | .047 – .063in, 1.2 – 1.6mm |
Cavity Diameter | .142in, 3.6mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SINGLE WIRE SEAL BLUE | Heilind Electronics |
Seal Plug 0.5-0.6mm² Micro-Timer II | RS |
Automotive Connectors SNGL WIRE SEAL BLUE | Rapid Electronics |
TE Connectivity - AMP SINGLE WIRE SEAL BLUE | Distrelec |
SINGLE WIRE SEAL BLUE Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Blue 3.6 mm | Connector Seal & Cavity Plug | Part Number: 1394133-1 | Internal Number: 1394133-1 | TE Connectivity | TE Store |
SINGLE WIRE SEAL, SILICONE, BLUE | element14 |
Single Wire Seal, Automotive Connector | Newark Electronics |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
Seal Plug 0.5-0.6mm2 Micro-Timer II | TE Connectivity 1394133-1 | RS Americas |
Connector Accessories Seal Plug Silicone Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1394133-1?
Additional datasheets, footprints and schematics for 1394133-1 are listed on our Part Details page. You can also find images and similar parts to 1394133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394133-1 fall under?
The 1394133-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1394133-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394133-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 1394133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394133-1 often in real-time on the comparison pages.
What if I can't find stock of 1394133-1?
You can fill out our help required form which you can use to request a quote for 1394133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.