1394132-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1394132-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1394132-1
Details for TE Store
1394132-1
BLINDSTOPFEN F.D3,6 Seal Type:Cavity Blanking Plug
Buy Directly from TE Store (10140 in Stock)
$0.1600 per unit
Series Information for 1394132-1 - TE Connectivity
  • Status: Active
  • Product Code: M211
  • Global Product Line: N03
  • GPL Description: Automotive

Description

BLINDSTOPFEN F.D3,6

Specifications

Material:
Silicone
Color:
Natural
Cavity Diameter:
3.6mm, .142in
UL Flammability Rating:
None
Resistance to Hydrocarbons:
Poor
Shore A Hardness:
50
Lubricant Content:
No
Seal Type:
Cavity Blanking Plug

Compatibility

  • Compatible Parts: 953756-3, 953756-9, 2-1897726-3, 1-1897725-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
SINGLE WIRE SEAL, SILICONE, NATURAL; Accessory Type:Cavity Blanking Plug; For Use With:AMP Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Power and Signal Group
BLINDSTOPFEN F.D3,6
Avnet Europe
Connector Accessories Cavity Plug Loose Piece Natural
TE Store
BLINDSTOPFEN F.D3,6 Seal Type:Cavity Blanking Plug;Cavity Diameter:3.6 mm;Cavity Diameter:.142 in;Material:Silicone;Resistance to Hydrocarbons:Poor Cavity Blanking Plug 3.6 mm .142" Silicone | Automotive Seal & Cavity Plug | TE Connectivity
Conrad
Colour: Ecru; Content: 1 pc(s); Manufacturer part #: 1394132-1; Pin strip type (category): Filler; Type (manufacturer type): MCP