Status: | Unknown |
---|---|
Series: | Alu Office-Line Series |
RoHS: | Unknown |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | Euro |
Current Rating | - |
Supply Voltage V AC | 230V |
Plug Type | EU |
Cable Length | 3m |
Product Range | Alu Office-Line Series |
SVHC | No SVHC (17-Dec-2015) |
Connector Mounting | Cable Mount |
Gender | Plug Receptacle |
Voltage Rating | 230VAC |
Voltage Rating VAC | 230VAC |
Mains, Euro, 6, Black, Offic Alu, Sw | Newark Electronics |
MAINS, EURO, 6, BLACK, OFFIC ALU, SW | Farnell |
Where can I find additional details, specifications and documents for a 1394000416?
Additional datasheets, footprints and schematics for 1394000416 are listed on our Part Details page. You can also find images and similar parts to 1394000416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394000416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394000416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394000416 fall under?
The 1394000416 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 1394000416 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394000416 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394000416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394000416 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 1394000416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394000416 often in real-time on the comparison pages.
What if I can't find stock of 1394000416?
You can fill out our help required form which you can use to request a quote for 1394000416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.