Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Blanking Plate |
---|---|
For Use With | Kaedra Series Enclosures |
Product Range | - |
Plate Type | Blanking Plate |
Blanking plate - set of 10 x 5 modules | RS |
BLANKING PLATES, FOR MUREVA CASES | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Precision Screwdriver Set, Case,7 Pc, Phillips/Slotted, Black Tip, Free Turning Cap | Aven 13940 | RS Americas |
Screwdriver Set, Precision, 7Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 13940?
Additional datasheets, footprints and schematics for 13940 are listed on our Part Details page. You can also find images and similar parts to 13940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13940 fall under?
The 13940 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13940 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13940 you can contact the distributor directly for product support, shipping queries etc.
Is the 13940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13940 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 13940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13940 often in real-time on the comparison pages.
What if I can't find stock of 13940?
You can fill out our help required form which you can use to request a quote for 13940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.