Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393837-1 |
Prices starting from US$16.58
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$25.21
|
254
in stock
|
Buy Now | |
Powell Electronics
from US$24.05
|
72
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.21
|
51
in stock
|
Buy Now | |
Future Electronics
from US$18.37
|
2
in stock
|
Buy Now | |
Avnet America
from US$18.44
|
-
|
Buy Now | |
RS Americas
from US$16.58
|
-
|
Buy Now | |
Sager
from US$20.84
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Polyester |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Terminal Length | .21in, 5.33mm |
Socket Type | Track Mount |
Pole Configuration | 2 |
Contact Plating Material | Tin |
Mounting Type | Chassis Mount |
For Use With | R10 Relays |
Terminal Configuration | Screw |
Accessory Type | Socket |
Product Type | Socket |
Number of Pins | 10 |
27E460=SOCKET,R10,,ASSY,2 POLE | Heilind Electronics |
R10 Series 2 Position Polyester Panel Mount Straight Socket Relay | Future Electronics |
Conn Relay Socket SKT 2 POS Screw ST Panel Mount | Avnet America |
Relay, Socket, 10 POS, Chassis Mount, Screw Terminal, R10 Series | TE Connectivity 1393837-1 | RS Americas |
Relay Sockets & Hardware 2 POL SCRW TERM SCKT | Sager |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1393837-1?
Additional datasheets, footprints and schematics for 1393837-1 are listed on our Part Details page. You can also find images and similar parts to 1393837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393837-1 fall under?
The 1393837-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393837-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393837-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 1393837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393837-1 often in real-time on the comparison pages.
What if I can't find stock of 1393837-1?
You can fill out our help required form which you can use to request a quote for 1393837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.