Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154Z1022 |
Prices starting from US$4.11
Comment | For Cradle Relays N, S and P. |
---|---|
Product Type | Accessory |
Accessory Type | Hold-Down Spring |
Clip, For Use With 4 Pole Cradle | Newark Electronics |
CLIP, FOR USE WITH 4 POLE CRADLE | element14 |
Shrack, 4 pole clip for 4 pole relay socket | TE Connectivity 1393827-2 | RS Americas |
SIGNAL RELAY | TTI Europe |
Connector Accessories Hold Down Spring for Cradle Relay Socket | Avnet America |
Where can I find additional details, specifications and documents for a 1393827-2?
Additional datasheets, footprints and schematics for 1393827-2 are listed on our Part Details page. You can also find images and similar parts to 1393827-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393827-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393827-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393827-2 fall under?
The 1393827-2 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393827-2 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393827-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393827-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393827-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 1393827-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393827-2 often in real-time on the comparison pages.
What if I can't find stock of 1393827-2?
You can fill out our help required form which you can use to request a quote for 1393827-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.