Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154Z1001 |
Prices starting from US$14.64
Body Material | Polycarbonate |
---|---|
Grounding Provision | With |
Contact Plating Material | Silver |
Contact Base Material | Copper Tin |
Socket Type | Printed Circuit Board |
Terminal Configuration | PC |
Product Type | Socket |
Socket, Cradle, 2 Pole | Newark Electronics |
SOCKET, CRADLE, 2 POLE | element14 |
TE Connectivity V23154Z1001 Relay Sockets & Hardware V23 | Distrelec |
Conn Relay Socket SKT Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware RELAY SOCKET ACCESS | Sager |
Where can I find additional details, specifications and documents for a 1393824-1?
Additional datasheets, footprints and schematics for 1393824-1 are listed on our Part Details page. You can also find images and similar parts to 1393824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393824-1 fall under?
The 1393824-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393824-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393824-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1393824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393824-1 often in real-time on the comparison pages.
What if I can't find stock of 1393824-1?
You can fill out our help required form which you can use to request a quote for 1393824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.