Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23003A 26F106 |
Weight | 25g, 1.058oz |
---|---|
Contact Number of Poles | 2 |
Terminal Type | Solder, Plug-In |
Contact Current Rating | 5A |
Contact Plating Material | Gold Flash |
Contact Current Class | 2 – 5 A |
Length | .945in, 24mm |
Width Class (Mechanical) | 12 – 16 mm |
Height | 1.181in, 30mm |
Length Class (Mechanical) | 20 – 25 mm |
Height Class (Mechanical) | 25 – 30 mm |
Width | .512in, 13mm |
Actuating System | AC/DC |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Type | Bistable |
Contact Limiting Short-Time Current | 5A |
Input Voltage | 250VDC, 250VAC |
Contact Limiting Breaking Current | 5A |
Coil Power Rating (DC) | 1440mW |
Power Consumption | 1500mW |
Contact Voltage Rating | 250VAC, 260VDC |
Contact Limiting Continuous Current | 5A |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Resistance | 25Ω |
Coil Power Rating Class | 1 – 1.5 W |
Coil Voltage Rating | 6VDC |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle P Relay |
Relay Type | Cradle P Relay V23003 |
Termination Type | Solder Terminals |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Relay, V23003A 26F106 | TE Connectivity 1393817-6 | RS Americas |
V23003A 26F106 | Farnell |
Electromechanical Relay DPST-NO/DPST-NC 5A 6VDC 24.5Ohm Socket | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 1393817-6?
Additional datasheets, footprints and schematics for 1393817-6 are listed on our Part Details page. You can also find images and similar parts to 1393817-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393817-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393817-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393817-6 fall under?
The 1393817-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393817-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393817-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393817-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393817-6 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1393817-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393817-6 often in real-time on the comparison pages.
What if I can't find stock of 1393817-6?
You can fill out our help required form which you can use to request a quote for 1393817-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.