Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23062B 26B610 |
Weight | 35g, 1.232oz |
---|---|
Contact Plating Material | Gold |
Contact Current Rating | .2A |
Contact Current Class | 0 – 2 A |
Terminal Type | Solder, Plug-In |
Contact Number of Poles | 4 |
Contact Arrangement | 4 Form C (CO) |
Width | 19mm, .748in |
Length | 30mm, 1.181in |
Height | 1.181in, 30mm |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 25 – 30 mm |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Voltage Rating | 60VDC |
Contact Limiting Breaking Current | .2A |
Power Consumption | 1000 – 2000mW |
Contact Limiting Short-Time Current | .2A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 2A |
Input Voltage | 36VDC, 30VAC |
Contact Voltage Rating | 30VAC, 36VDC |
Contact Switching Voltage (Max) | 30VAC, 36VDC |
Coil Power Rating Class | 800 – 1000 mW |
Contact Limiting Making Current | .2A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating (DC) | 1000mW |
Coil Resistance | 3800Ω |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Packaging Method | Box & Carton |
Relay Type | Cradle S Relay V23054/V23062 |
Relay Style | Cradle S Relay |
Product Type | Relay |
Termination Type | Solder Terminals |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 50 – 70°C |
Relay, V23062B 26B610 | TE Connectivity 1393815-8 | RS Americas |
SCR1393815-8 | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 1393815-8?
Additional datasheets, footprints and schematics for 1393815-8 are listed on our Part Details page. You can also find images and similar parts to 1393815-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393815-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393815-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393815-8 fall under?
The 1393815-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393815-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393815-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393815-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393815-8 have stock available?
Authorised distributors including RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1393815-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393815-8 often in real-time on the comparison pages.
What if I can't find stock of 1393815-8?
You can fill out our help required form which you can use to request a quote for 1393815-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.