Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23054D2020B110 |
Prices starting from US$103.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$153.32
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$196.52
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$122.74
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$169.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$103.38
|
-
|
Buy Now | |
RS Americas
from US$122.90
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Insulation Special Features | 2000V Test Voltage Coil-Frame |
---|---|
Weight | .881oz, 25g |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 4 |
Contact Arrangement | 4 Form C (CO) |
Terminal Type | Solder, Plug-In |
Contact Plating Material | Gold Flash |
Contact Current Rating | 2A |
Width | .748in, 19mm |
Width Class (Mechanical) | 16 – 20 mm |
Height | 1.181in, 30mm |
Length | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 25 – 30 mm |
Contact Switching Voltage (Max) | 150VDC, 125VAC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Making Current | 2A |
Coil Resistance | 630Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Voltage Rating | 125VAC, 150VDC |
Coil Power Rating Class | 800 – 1000 mW |
Input Voltage | 150VDC, 125VAC |
Actuating System | DC |
Power Consumption | 1000 – 2000mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating (DC) | 1000mW |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Packaging Method | Box & Carton |
Relay Style | Cradle S Relay |
Product Type | Relay |
Relay Type | Cradle S Relay V23054/V23062 |
Termination Type | Solder Terminals |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
V23054D2020B110 |Amp Te Connectivity 1393813-3 | Newark Electronics |
Low Signal Relays-PCB V23054D2020B110 | Rapid Electronics |
TE Connectivity V23054D2020B110 Power/Signal Relay 4 For | Distrelec |
Relay Signal 4PDT 125VAC 24VDC Solder Socket Mount Box/Carton | Avnet America |
Relay, V23054D2020B110 | TE Connectivity 1393813-3 | RS Americas |
TE Connectivity | Sager |
Status: | Unknown |
---|---|
Series: | Cradle S V23054 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PDT |
Contact Current | 2A |
Product Range | Cradle S V23054 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Relay Terminals | Quick Connect Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | 150V |
Contact Material | Silver Alloy |
Coil Resistance | 630ohm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1393813-3?
Additional datasheets, footprints and schematics for 1393813-3 are listed on our Part Details page. You can also find images and similar parts to 1393813-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393813-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393813-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393813-3 fall under?
The 1393813-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393813-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393813-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393813-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393813-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1393813-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393813-3 often in real-time on the comparison pages.
What if I can't find stock of 1393813-3?
You can fill out our help required form which you can use to request a quote for 1393813-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.