Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154N4721F104 |
Weight | 25g, .883oz |
---|---|
Terminal Type | Solder, Plug-In |
Contact Special Features | Single Contact |
Contact Number of Poles | 2 |
Contact Current Rating | 5A |
Contact Material | Ag, Gold Flashed |
Contact Plating Material | Gold Flash |
Contact Current Class | 2 – 5 A |
Height | 1.181in, 30mm |
Width Class (Mechanical) | 16 – 20 mm |
Length | 30mm, 1.181in |
Width | .748in, 19mm |
Height Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 25 – 30 mm |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Voltage Rating | 250VDC, 250VAC |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Short-Time Current | 5A |
Input Voltage | 250VDC, 250VAC |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 600 – 800 mW |
Coil Power Rating (DC) | 647mW |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Resistance | 890Ω |
Mounting Type | Socket, Screw Mount |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Relay Style | Cradle N Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Relay | RS Americas |
Low Signal Relays - PCB | Sager |
Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | V23154 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | 250V |
Contact Material | Silver Alloy |
Coil Resistance | 890ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1393811-8?
Additional datasheets, footprints and schematics for 1393811-8 are listed on our Part Details page. You can also find images and similar parts to 1393811-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393811-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393811-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393811-8 fall under?
The 1393811-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393811-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393811-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393811-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393811-8 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 1393811-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393811-8 often in real-time on the comparison pages.
What if I can't find stock of 1393811-8?
You can fill out our help required form which you can use to request a quote for 1393811-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.