1393808-8 Relays by TE Connectivity

V23154D 704B112

Status: Active
Series: -
RoHS: Unknown
Aliases: V23154D 704B112
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$139.01

Distributor Stock
Logo for Farnell
Farnell
from US$140.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$139.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$150.43
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight .883oz, 25g
Contact Current Class 0 – 2 A
Terminal Type Solder, Plug-In
Contact Plating Material Gold Flash
Contact Material Ag, Gold Flashed
Contact Current Rating 2A
Contact Special Features Single Contact
Contact Number of Poles 6
Width .748in, 19mm
Height 1.181in, 30mm
Length Class (Mechanical) 25 – 30 mm
Height Class (Mechanical) 25 – 30 mm
Width Class (Mechanical) 16 – 20 mm
Length 1.181in, 30mm
Contact Voltage Rating 150VDC, 125VAC
Actuating System AC/DC
Power Consumption 800mW
Contact Switching Voltage (Max) 150VDC, 125VAC
Contact Limiting Making Current 2A
Insulation Initial Dielectric Between Adjacent Contacts 500Vrms
Insulation Initial Dielectric Between Contacts and Coil 1000Vrms
Insulation Initial Dielectric Between Coil/Contact Class 500 – 1000 V
Coil Type Monostable
Contact Limiting Short-Time Current 2A
Contact Limiting Continuous Current 2A
Contact Limiting Breaking Current 2A
Input Voltage 150VDC, 125VAC
Coil Power Rating Class 600 – 800 mW
Insulation Initial Dielectric Between Open Contacts 500Vrms
Coil Resistance 7600Ω
Coil Magnetic System Monostable, DC
Mounting Type Screw Mount, Socket
Additional Features Silver-Plated Terminals, Earth Terminal
Packaging Method Box & Carton
Relay Style Cradle N Relay
Product Type Relay
Relay Type Cradle N Relay V23154/V23162
Termination Type Plug-In/Solder
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 70°C, 158°F
Operating Temperature Range -40 – 70°C

Alternative Descriptions

V23154D 704B112 Rohs Compliant: Yes |Axicom Te Connectivity 1393808-8 | Newark Electronics
Relay, V23154D 704B112 | TE Connectivity 1393808-8 | RS Americas
Electromechanical Relay 6PST-NO 2A 72VDC 7.6KOhm Plug-In | Avnet America
Low Signal Relays - PCB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393808-8?

Additional datasheets, footprints and schematics for 1393808-8 are listed on our Part Details page. You can also find images and similar parts to 1393808-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393808-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393808-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393808-8 fall under?

The 1393808-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393808-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393808-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393808-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393808-8 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 1393808-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393808-8 often in real-time on the comparison pages.

What if I can't find stock of 1393808-8?

You can fill out our help required form which you can use to request a quote for 1393808-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay