1393807-6 Relays by TE Connectivity

V23154C 726B104

Status: Active
Series: -
RoHS: Unknown
Aliases: V23154C 726B104
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.31

Distributor Stock
Logo for Distrelec
Distrelec
from US$84.31
48
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$104.71
48
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$95.50
48
in stock
Buy Now
Logo for Farnell
Farnell
from US$101.62
39
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$92.00
2
in stock
Buy Now
Logo for element14
element14
from US$101.99
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$87.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$120.11
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight 20g, .706oz
Contact Number of Poles 2
Terminal Type Plug-In, Solder
Contact Special Features Single Contact
Contact Plating Material Gold
Contact Current Rating 2A
Contact Material Ag, Gold Flashed
Contact Current Class 0 – 2 A
Width .748in, 19mm
Length 24mm, .945in
Length Class (Mechanical) 20 – 25 mm
Width Class (Mechanical) 16 – 20 mm
Height 30mm, 1.181in
Height Class (Mechanical) 25 – 30 mm
Contact Limiting Breaking Current 2A
Contact Limiting Continuous Current 2A
Coil Power Rating (DC) 727mW
Contact Limiting Making Current 2A
Coil Power Rating Class 600 – 800 mW
Coil Voltage Rating 48VDC
Contact Switching Voltage (Max) 150VDC, 125VAC
Coil Resistance 3200Ω
Contact Limiting Short-Time Current 2A
Coil Type Monostable
Insulation Initial Dielectric Between Coil/Contact Class 500 – 1000 V
Insulation Initial Dielectric Between Contacts and Coil 1000Vrms
Insulation Initial Dielectric Between Adjacent Contacts 500Vrms
Input Voltage 125VAC, 150VDC
Insulation Initial Dielectric Between Open Contacts 500Vrms
Contact Voltage Rating 125VAC, 150VDC
Coil Magnetic System Monostable, DC
Power Consumption 800mW
Actuating System AC/DC
Mounting Type Socket, Screw Mount
Packaging Method Box & Carton
Relay Style Cradle N Relay
Product Type Relay
Relay Type Cradle N Relay V23154/V23162
Termination Type Plug-In/Solder
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class 50 – 70°C
Operating Temperature Range -40 – 70°C

Alternative Descriptions

Low Signal Relays-PCB V23154C 726B104 | Rapid Electronics
TE Connectivity V23154C 726B104 Power/Signal Relay DPDT | Distrelec
SIGNAL RELAY, DPDT, 48VDC, 2A, SOCKET | Farnell
Signal Relay, Dpdt, 2A, 125Vac, Socket | Newark Electronics
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET | element14
Electromechanical Relay DPDT 2A 48VDC 3.2KOhm Plug-In | Avnet America
V23154C 726B104 | TE Connectivity 1393807-6 | RS Americas
Low Signal Relays - PCB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393807-6?

Additional datasheets, footprints and schematics for 1393807-6 are listed on our Part Details page. You can also find images and similar parts to 1393807-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393807-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393807-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393807-6 fall under?

The 1393807-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393807-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393807-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393807-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393807-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1393807-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393807-6 often in real-time on the comparison pages.

What if I can't find stock of 1393807-6?

You can fill out our help required form which you can use to request a quote for 1393807-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay