1393803-5 Relays by TE Connectivity

V23100V6002A112

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393803-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.14

Distributor Stock
Logo for Newark
Newark
from US$72.78
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$63.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$74.57
-
Buy Now
Logo for Sager
Sager
from US$89.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Relay Type Standard

Alternative Descriptions

V23100V6002A112 Rohs Compliant: Yes |Axicom Te Connectivity 1393803-5 | Newark Electronics
Electromechanical Relay DPST-NO/DPST-NC 0.35A 12VDC 1.1KOhm Through Hole | Avnet America
SIGNAL RELAY | TTI Europe
Reed Relays V23100V6002A112 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393803-5?

Additional datasheets, footprints and schematics for 1393803-5 are listed on our Part Details page. You can also find images and similar parts to 1393803-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393803-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393803-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393803-5 fall under?

The 1393803-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393803-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393803-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393803-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393803-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 1393803-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393803-5 often in real-time on the comparison pages.

What if I can't find stock of 1393803-5?

You can fill out our help required form which you can use to request a quote for 1393803-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay