1393802-1 Relays by TE Connectivity

V23030H1014A104

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393802-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$186.02

Distributor Stock
Logo for Farnell
Farnell
from US$186.02
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight .883oz, 25g
Contact Current Rating 2A
Contact Arrangement 4 Form C (4 CO)
Contact Number of Poles 4
Terminal Type PCB-THT
Contact Current Class 0 – 2 A
Contact Plating Material Gold Flash
Contact Special Features Bifurcated/Twin Contacts
Height 10.8mm, .425in
Dimensions (L x W x H) (Approximate) 40.2 x 32.9 x 10.8mm
Height Class (Mechanical) 10 – 11 mm
Width 1.295in, 32.9mm
Length Class (Mechanical) 40 – 50 mm
Width Class (Mechanical) 30 – 40 mm
Length 1.583in, 40.2mm
Coil Magnetic System Monostable, DC
Insulation Initial Resistance 1000MΩ
Coil Resistance 4100Ω
Power Consumption 800mW
Contact Limiting Short-Time Current 1A
Contact Voltage Rating 250VDC, 250VAC
Coil Power Rating (DC) 878mW
Input Voltage 250VDC, 250VAC
Coil Voltage Rating 60VDC
Insulation Initial Dielectric Between Contacts and Coil 1000Vrms
Insulation Initial Dielectric Between Coil/Contact Class 500 – 1000 V
Coil Type Monostable
Contact Limiting Making Current 3A
Contact Limiting Continuous Current 2A
Contact Limiting Breaking Current 3A
Actuating System DC
Contact Switching Voltage (Max) 250VAC, 250VDC
Coil Power Rating Class 800 – 1000 mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Mounting Type Printed Circuit Board
Performance Type Standard
Packaging Method Box & Carton
Relay Style Card SN
Product Type Relay
Relay Type Card SN Relay V23030
Termination Type Through Hole
Environmental Ambient Temperature (Max) 70°C, 110°F
Operating Temperature Range -40 – 70°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

Electromechanical Relay 4PDT 2A 60VDC 4.1KOhm Through Hole | Avnet America
General Purpose Relays V23030H1014A104 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393802-1?

Additional datasheets, footprints and schematics for 1393802-1 are listed on our Part Details page. You can also find images and similar parts to 1393802-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393802-1 fall under?

The 1393802-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393802-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393802-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393802-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393802-1 have stock available?

Authorised distributors including Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1393802-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393802-1 often in real-time on the comparison pages.

What if I can't find stock of 1393802-1?

You can fill out our help required form which you can use to request a quote for 1393802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay