Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393793-7 |
Weight | .2116oz, 6g |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating | 3A |
Contact Current Class | 2 – 5 A |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Terminal Type | PCB-THT |
Width Class (Mechanical) | 8 – 10 mm |
Length | .795in, 20.2mm |
Length Class (Mechanical) | 20 – 25 mm |
Width | .394in, 10mm |
Height Class (Mechanical) | 10 – 11 mm |
Height | 11mm, .433in |
Contact Voltage Rating | 220VDC, 250VAC |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4 @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Type | Monostable |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Coil Power Rating (DC) | 400mW |
Contact Limiting Continuous Current | 3A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Resistance | 90Ω |
Coil Magnetic System | Monostable, DC |
Power Consumption | 400mW |
Coil Voltage Rating | 6VDC |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 300 – 400 mW |
Actuating System | AC/DC |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Relay Type | D2n Relay V23105 |
Relay Style | D2n Relay |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
V23105A5402A201 Rohs Compliant: Yes |Axicom Te Connectivity 1393793-7 | Newark Electronics |
Electromechanical Relay DPDT 3A 6VDC 90Ohm Through Hole | Avnet America |
Low Signal Relays - PCB V23105A5402A201 | Sager |
Where can I find additional details, specifications and documents for a 1393793-7?
Additional datasheets, footprints and schematics for 1393793-7 are listed on our Part Details page. You can also find images and similar parts to 1393793-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393793-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393793-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393793-7 fall under?
The 1393793-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393793-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393793-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393793-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393793-7 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1393793-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393793-7 often in real-time on the comparison pages.
What if I can't find stock of 1393793-7?
You can fill out our help required form which you can use to request a quote for 1393793-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.