Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393779-7 |
Weight | .141oz, 4g |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 2 – 5 A |
Contact Plating Material | Gold |
Width | .413in, 10.5mm |
Height | 11.5mm, .453in |
Width Class (Mechanical) | 10 – 12 mm |
Height Class (Mechanical) | 11 – 12 mm |
Length Class (Mechanical) | 14 – 16 mm |
Length | .61in, 15.49mm |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Voltage Rating | 120VDC, 125VAC |
Contact Limiting Breaking Current | 3A |
Contact Limiting Making Current | 3A |
Coil Type | Monostable |
Coil Power Rating Class | 400 – 500 mW |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Power Consumption | 450mW |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Resistance | 56Ω |
Contact Limiting Continuous Current | 3A |
Actuating System | DC |
Coil Magnetic System | Monostable, DC |
Packaging Method | Tube, Box & Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
V23101D 3B301 | Farnell |
Electromechanical Relay SPDT 3A 5VDC 56Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1393779-7?
Additional datasheets, footprints and schematics for 1393779-7 are listed on our Part Details page. You can also find images and similar parts to 1393779-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393779-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393779-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393779-7 fall under?
The 1393779-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393779-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393779-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393779-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393779-7 have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1393779-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393779-7 often in real-time on the comparison pages.
What if I can't find stock of 1393779-7?
You can fill out our help required form which you can use to request a quote for 1393779-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.