Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393777-3 |
Weight | 2g, .0705oz |
---|---|
Contact Plating Material | Gold-Rhodium |
Contact Number of Poles | 1 |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Width | 7.8mm, .307in |
Insulation Clearance Between Contact and Coil | .0295in, .75mm |
Length | 13.4mm, .527in |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 12 – 14 mm |
Height Class (Mechanical) | 7 – 8 mm |
Width Class (Mechanical) | 6 – 8 mm |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.75 @ 900MHz |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating Class | 0 – 100 mW |
Power Consumption | 30 – 150mW |
Insulation Creepage Class | 0 – 1.5mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Breaking Current | 1A |
Insulation Creepage Between Contact and Coil | .75mm, .0295in |
Coil Type | Bistable, 2 Coils |
Contact Limiting Continuous Current | 1A |
Contact Switching Voltage (Max) | 125VDC, 150VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 125VDC, 150VAC |
Coil Resistance | 130Ω |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 1A |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Packaging Method | Reel |
Relay Type | P1 Relay V23026 |
Product Type | Relay |
Relay Style | P1 Relay V23026 |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Low Signal Relays - PCB V23026E1106B201 *X020 | Sager |
Electromechanical Relay SPDT 1A 3VDC 130Ohm Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1393777-3?
Additional datasheets, footprints and schematics for 1393777-3 are listed on our Part Details page. You can also find images and similar parts to 1393777-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393777-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393777-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393777-3 fall under?
The 1393777-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393777-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393777-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393777-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393777-3 have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 1393777-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393777-3 often in real-time on the comparison pages.
What if I can't find stock of 1393777-3?
You can fill out our help required form which you can use to request a quote for 1393777-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.