Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393776-3 |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.96
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$7.16
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$6.78
|
1,015
in stock
|
Buy Now | |
Farnell
from US$6.96
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$6.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 2g, .0705oz |
---|---|
Contact Plating Material | Gold-Rhodium |
Contact Number of Poles | 1 |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Insulation Clearance Class | 0 – 2.5mm |
Width | 7.8mm, .307in |
Length | 13.4mm, .527in |
Length Class (Mechanical) | 12 – 14 mm |
Insulation Clearance Between Contact and Coil | .75mm, .0295in |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 7 – 8 mm |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.75 @ 900MHz |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating Class | 0 – 100 mW |
Coil Magnetic System | Monostable, DC, Polarized |
Power Consumption | 30 – 150mW |
Insulation Creepage Class | 0 – 1.5mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Breaking Current | 1A |
Insulation Creepage Between Contact and Coil | .75mm, .0295in |
Coil Type | Monostable |
Contact Limiting Continuous Current | 1A |
Contact Switching Voltage (Max) | 125VDC, 150VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 125VDC, 150VAC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 1A |
Coil Resistance | 313Ω |
Packaging Method | Reel |
Relay Type | P1 Relay V23026 |
Relay Style | P1 Relay V23026 |
Product Type | Relay |
Termination Type | Surface Mount |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Low Signal Relays-PCB 5VDC Non-latching 1 coil | Rapid Electronics |
TE Connectivity V23026D1021B201 *X020 RF Relay 1 Form C | Distrelec |
SIGNAL RELAYS | Farnell |
V23026D1021B201 *x020 |Amp Te Connectivity 1393776-3 | Newark Electronics |
Electromechanical Relay SPDT 1A 5VDC 313Ohm Surface Mount | Avnet Asia |
Low Signal Relays - PCB 5VDC Non-latching 1 coil lead-free | Sager |
Where can I find additional details, specifications and documents for a 1393776-3?
Additional datasheets, footprints and schematics for 1393776-3 are listed on our Part Details page. You can also find images and similar parts to 1393776-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393776-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393776-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393776-3 fall under?
The 1393776-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393776-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393776-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393776-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393776-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1393776-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393776-3 often in real-time on the comparison pages.
What if I can't find stock of 1393776-3?
You can fill out our help required form which you can use to request a quote for 1393776-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.