Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393771-7 |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.50
|
No stock
|
Buy Now | |
Sager
from US$11.82
|
2,421
in stock
|
Buy Now | |
Powell Electronics
from US$11.28
|
600
in stock
|
Buy Now | |
RS Americas
from US$4.28
|
496
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$9.74
|
343
in stock
|
Buy Now | |
Distrelec
from US$7.31
|
343
in stock
|
Buy Now | |
Future Electronics
from US$11.12
|
-
|
Buy Now | |
Avnet America
from US$8.65
|
-
|
Buy Now | |
TTI Europe
from US$8.60
|
-
|
Buy Now |
Weight | .0811oz, 2.3g |
---|---|
Contact Current Class | 0 – 2 A |
Contact Special Features | Reed Contacts |
Contact Number of Poles | 2 |
Contact Plating Material | Ruthenium |
Width | 7.62mm, .3in |
Height | .315in, 8mm |
Length | 19.56mm, .77in |
Length Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 7 – 8 mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Voltage Rating | 20VDC |
Coil Power Rating Class | 200 – 300 mW |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Coil Special Features | UL Coil Insulation, Coil Suppression Diode |
Coil Resistance | 2150Ω |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | .5A |
Contact Limiting Short-Time Current | .5A |
Contact Limiting Breaking Current | .5A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 250Vrms |
Contact Switching Voltage (Max) | 100VDC |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Continuous Current | .5A |
Power Consumption | 50 – 288mW |
Packaging Method | Box & Tray, Tray |
Relay Style | JWD/JWS Series Reed Relays |
Product Type | Relay |
Relay Type | JWD/JWS Series Reed Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Operating Temperature Range | -35 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Reed Relays DIP 24VDC SPST-NO | Sager |
Relay, Ge Purp, SPST-NO, Cur-Rtg 500mA, Ctrl-V 24VDC,2150 ohm, JWD-171-10 | TE Connectivity 1393771-7 | RS Americas |
Reed Relays Dip 24Vdc Spst-No |Amp Te Connectivity 1393771-7 | Newark Electronics |
TE Connectivity - Potter & Brumfield Reed Relay, SPST-NO, 0.5A, 24VDC | Distrelec |
JWD/JWS Series 0.5 Amp 24 Vdc SPST-NO (1 Form A) Through Hole Dry Reed RELAY | Future Electronics |
Electromechanical Relay SPST-NO 0.5A 24VDC 2.15KOhm Through Hole | Avnet America |
SIGNAL RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 1393771-7?
Additional datasheets, footprints and schematics for 1393771-7 are listed on our Part Details page. You can also find images and similar parts to 1393771-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393771-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393771-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393771-7 fall under?
The 1393771-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393771-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393771-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393771-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393771-7 have stock available?
Authorised distributors including Sager, Powell Electronics, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for 1393771-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393771-7 often in real-time on the comparison pages.
What if I can't find stock of 1393771-7?
You can fill out our help required form which you can use to request a quote for 1393771-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.