Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393771-4 |
Prices starting from US$7.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.85
|
531
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
531
in stock
|
Buy Now | |
Chip One Stop
from US$8.25
|
531
in stock
|
Buy Now | |
Distrelec
from US$9.40
|
531
in stock
|
Buy Now | |
Future Electronics
from US$7.11
|
-
|
Buy Now | |
Avnet America
from US$7.24
|
-
|
Buy Now | |
Sager
from US$9.73
|
-
|
Buy Now |
Weight | .0811oz, 2.3g |
---|---|
Contact Special Features | Reed Contacts |
Contact Plating Material | Ruthenium |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Length | 19.56mm, .77in |
Height | .315in, 8mm |
Width Class (Mechanical) | 6 – 8 mm |
Length Class (Mechanical) | 16 – 20 mm |
Width | 7.62mm, .3in |
Height Class (Mechanical) | 7 – 8 mm |
Insulation Initial Dielectric Between Open Contacts | 250Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Short-Time Current | .5A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Type | Monostable |
Coil Special Features | UL Coil Insulation |
Contact Voltage Rating | 20VDC |
Coil Resistance | 1200Ω |
Contact Switching Voltage (Max) | 100VDC |
Contact Limiting Breaking Current | .5A |
Coil Power Rating Class | 100 – 150 mW |
Power Consumption | 50 – 288mW |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Making Current | .5A |
Actuating System | DC |
Contact Limiting Continuous Current | .5A |
Coil Magnetic System | Monostable, DC |
Packaging Method | Tray, Box & Tray |
Relay Type | JWD/JWS Series Reed Relay |
Relay Style | JWD/JWS Series Reed Relays |
Product Type | Relay |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Operating Temperature Range | -35 – 85°C |
Reed Relays Dip 12Vdc Spst-No |Amp Te Connectivity 1393771-4 | Newark Electronics |
Reed Relays DIP 12VDC SPST-NO | Rapid Electronics |
TE Connectivity JWD-107-3%3DREED RELAYS | Distrelec |
JWD/JWS Series 0.5 Amp 12 Vdc SPST-NO (1 Form A) Through Hole Dry Reed RELAY | Future Electronics |
Electromechanical Relay SPST-NO 0.5A 12VDC 1.2KOhm Through Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | JWD Series |
RoHS: | Unknown |
Coil Voltage | - |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 500mA |
Product Range | JWD Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 20V |
Contact Material | Ruthenium |
Coil Resistance | 1.2kohm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1393771-4?
Additional datasheets, footprints and schematics for 1393771-4 are listed on our Part Details page. You can also find images and similar parts to 1393771-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393771-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393771-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393771-4 fall under?
The 1393771-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393771-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393771-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393771-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393771-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1393771-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393771-4 often in real-time on the comparison pages.
What if I can't find stock of 1393771-4?
You can fill out our help required form which you can use to request a quote for 1393771-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.